Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim MT8WL-CS-WH

Description
SPREAD LENS WALL WASH WITH LOWER CONE TYPE ALUMINUM REFLECTOR MATERIAL 7 3/8 INCH DIA X 7 1/8 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M8AW-T6 SERIES CERAMIC METAL HALIDE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE MT8WL MODEL
Datasheet
Description
SPREAD LENS WALL WASH WITH LOWER CONE TYPE ALUMINUM REFLECTOR MATERIAL 7 3/8 INCH DIA X 7 1/8 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M8AW-T6 SERIES CERAMIC METAL HALIDE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE MT8WL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - MT8WL-CS-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
MT8WL-CS-WH
Incandescent/Fluorescent/Hid Recessed Trim MT8WL-CS-WH
SPREAD LENS WALL WASH WITH LOWER CONE TYPE ALUMINUM REFLECTOR MATERIAL 7 3/8 INCH DIA X 7 1/8 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M8AW-T6 SERIES CERAMIC METAL HALIDE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE MT8WL MODEL
  • SPREAD LENS WALL WASH WITH LOWER CONE TYPE
  • ALUMINUM REFLECTOR MATERIAL
  • 7 3/8 INCH DIA X 7 1/8 INCH H SIZE
  • LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] M8AW-T6 SERIES CERAMIC METAL HALIDE HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH WHITE FLANGE
  • MT8WL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MT8WL-CS-WH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details