Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim MT6WL-CL

Description
SPREAD LENS WALL WASH TYPE ALUMINUM REFLECTOR MATERIAL 6 1/8 INCH DIA X 7 1/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M6 SERIES CERAMIC METAL HALIDE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T4/T4.5 20/39/70 W, BT5 20 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT6WL MODEL
Datasheet
Description
SPREAD LENS WALL WASH TYPE ALUMINUM REFLECTOR MATERIAL 6 1/8 INCH DIA X 7 1/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M6 SERIES CERAMIC METAL HALIDE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T4/T4.5 20/39/70 W, BT5 20 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT6WL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - MT6WL-CL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
MT6WL-CL
Incandescent/Fluorescent/Hid Recessed Trim MT6WL-CL
SPREAD LENS WALL WASH TYPE ALUMINUM REFLECTOR MATERIAL 6 1/8 INCH DIA X 7 1/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M6 SERIES CERAMIC METAL HALIDE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T4/T4.5 20/39/70 W, BT5 20 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT6WL MODEL
  • SPREAD LENS WALL WASH TYPE
  • ALUMINUM REFLECTOR MATERIAL
  • 6 1/8 INCH DIA X 7 1/8 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] M6 SERIES CERAMIC METAL HALIDE HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • T4/T4.5 20/39/70 W, BT5 20 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • MT6WL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MT6WL-CL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details