Juno Lighting Group Lighting Fixture MSSH16F-0627-BL-1

Description
BLACK FINISH UL, CUL, FCC APPROVAL DRY/DAMP LOCATION APPLICATION FIXTURE HEAD LED LAMP TYPE DIE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 600 LUMEN INTENSITY INDY[T], MULTI-SPOT[R] BRAND COLOR TEMPERATURE 2700 DEG K COLOR RENDERING INDEX 85 BEAM SPREAD 38 DEG FLOOD LED DRIVER TYPE 120 TO 277 VAC AT 50/60 HZ HPF FOR USE WITH MSS16 SERIES LED HOUSING MSSH16F MODEL
Datasheet
Description
BLACK FINISH UL, CUL, FCC APPROVAL DRY/DAMP LOCATION APPLICATION FIXTURE HEAD LED LAMP TYPE DIE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 600 LUMEN INTENSITY INDY[T], MULTI-SPOT[R] BRAND COLOR TEMPERATURE 2700 DEG K COLOR RENDERING INDEX 85 BEAM SPREAD 38 DEG FLOOD LED DRIVER TYPE 120 TO 277 VAC AT 50/60 HZ HPF FOR USE WITH MSS16 SERIES LED HOUSING MSSH16F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - MSSH16F-0627-BL-1 - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
MSSH16F-0627-BL-1
Lighting Fixture MSSH16F-0627-BL-1
BLACK FINISH UL, CUL, FCC APPROVAL DRY/DAMP LOCATION APPLICATION FIXTURE HEAD LED LAMP TYPE DIE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 600 LUMEN INTENSITY INDY[T], MULTI-SPOT[R] BRAND COLOR TEMPERATURE 2700 DEG K COLOR RENDERING INDEX 85 BEAM SPREAD 38 DEG FLOOD LED DRIVER TYPE 120 TO 277 VAC AT 50/60 HZ HPF FOR USE WITH MSS16 SERIES LED HOUSING MSSH16F MODEL
  • BLACK FINISH
  • UL, CUL, FCC APPROVAL
  • DRY/DAMP LOCATION APPLICATION
  • FIXTURE HEAD
  • LED LAMP TYPE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 50000 LIFE IN HOUR
  • 600 LUMEN INTENSITY
  • INDY[T], MULTI-SPOT[R] BRAND
  • COLOR TEMPERATURE 2700 DEG K
  • COLOR RENDERING INDEX 85
  • BEAM SPREAD 38 DEG FLOOD
  • LED DRIVER TYPE 120 TO 277 VAC AT 50/60 HZ HPF
  • FOR USE WITH MSS16 SERIES LED HOUSING
  • MSSH16F MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MSSH16F-0627-BL-1
Product Name Lighting Fixture
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details