UNIVERSAL RECESSED HOUSING TYPE
23 5/8 INCH L X 6 3/4 INCH H SIZE
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
CONSTANT POWER ELECTRONIC BALLAST TYPE
3 LAMP(S)
MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
INDY[T], MULTI-SPOT[R] BRAND
MS163 MODEL
Juno Lighting Group
Done
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE
23 5/8 INCH L X 6 3/4 INCH H SIZE
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
CONSTANT POWER ELECTRONIC BALLAST TYPE
3 LAMP(S)
MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
INDY[T], MULTI-SPOT[R] BRAND
MS163 MODEL
UNIVERSAL RECESSED HOUSING TYPE
23 5/8 INCH L X 6 3/4 INCH H SIZE
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
CONSTANT POWER ELECTRONIC BALLAST TYPE
3 LAMP(S)
MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
INDY[T], MULTI-SPOT[R] BRAND
MS163 MODEL
UNIVERSAL RECESSED HOUSING TYPE
23 5/8 INCH L X 6 3/4 INCH H SIZE
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
CONSTANT POWER ELECTRONIC BALLAST TYPE
3 LAMP(S)
MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL