Juno Lighting Group Low Voltage Recessed Housing MS161-BL

Description
RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CERAMIC BI PIN MR16 12 V 50 W LAMP TYPE BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE 8 5/8 INCH CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND LAMP WATTAGE 50 W MS161 MODEL
Datasheet
Description
RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CERAMIC BI PIN MR16 12 V 50 W LAMP TYPE BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE 8 5/8 INCH CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND LAMP WATTAGE 50 W MS161 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - MS161-BL - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
MS161-BL
Low Voltage Recessed Housing MS161-BL
RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CERAMIC BI PIN MR16 12 V 50 W LAMP TYPE BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE 8 5/8 INCH CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND LAMP WATTAGE 50 W MS161 MODEL
  • RECESSED ROUGH IN HOUSING TYPE
  • 6 3/4 INCH
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • CERAMIC BI PIN MR16 12 V 50 W LAMP TYPE
  • BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL
  • 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE
  • 8 5/8 INCH CEILING OPENING SIZE
  • INDY[T], MULTI-SPOT[R] BRAND
  • LAMP WATTAGE 50 W
  • MS161 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MS161-BL
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details