SCHURTER Inc Circuit Breakers - 4420.0637 4420.0637

Description
Manufacturer: Schurter Inc. Win Source Part Number: 772548-4420.0637 Series: AS168XDC1 Current Rating: 500mA Voltage Rating - DC: 180V Mounting: DIN Rail Actuator Type: Lever Number of Poles: 1 Breaker Type: Thermal Magnetic Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 772548-4420.0637 Series: AS168XDC1 Current Rating: 500mA Voltage Rating - DC: 180V Mounting: DIN Rail Actuator Type: Lever Number of Poles: 1 Breaker Type: Thermal Magnetic Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4420.0637 - 4420.0637 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 4420.0637
4420.0637
Circuit Breakers - 4420.0637 4420.0637
Manufacturer: Schurter Inc. Win Source Part Number: 772548-4420.0637 Series: AS168XDC1 Current Rating: 500mA Voltage Rating - DC: 180V Mounting: DIN Rail Actuator Type: Lever Number of Poles: 1 Breaker Type: Thermal Magnetic Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Schurter Inc.
Win Source Part Number: 772548-4420.0637
Series: AS168XDC1
Current Rating: 500mA
Voltage Rating - DC: 180V
Mounting: DIN Rail
Actuator Type: Lever
Number of Poles: 1
Breaker Type: Thermal Magnetic
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number 4420.0637
Product Name Circuit Breakers - 4420.0637
Rated DC Voltage 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3852-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
QMB Series Thermal Circuit Breaker, 7A - QMB-073-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU5L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers