Juno Lighting GroupLow Voltage Recessed HousingMD1L41K-FL-BL
Description
DOWNLIGHT RECESSED HOUSING TYPE
2 7/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
BLACK DIE CAST ALUMINUM HOUSING HOUSING MATERIAL
INSULATED CEILING TYPE
2 1/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE
2 INCH CEILING OPENING SIZE
JUNO[R] BRAND
COLOR TEMPERATURE 4100 DEG K
BEAM SPREAD FLOOD
MD1L MODEL
Juno Lighting Group
Done
Datasheet
Description
DOWNLIGHT RECESSED HOUSING TYPE
2 7/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
BLACK DIE CAST ALUMINUM HOUSING HOUSING MATERIAL
INSULATED CEILING TYPE
2 1/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE
2 INCH CEILING OPENING SIZE
JUNO[R] BRAND
COLOR TEMPERATURE 4100 DEG K
BEAM SPREAD FLOOD
MD1L MODEL
DOWNLIGHT RECESSED HOUSING TYPE
2 7/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
BLACK DIE CAST ALUMINUM HOUSING HOUSING MATERIAL
INSULATED CEILING TYPE
2 1/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE
2 INCH CEILING OPENING SIZE
JUNO[R] BRAND
COLOR TEMPERATURE 4100 DEG K
BEAM SPREAD FLOOD
MD1L MODEL
DOWNLIGHT RECESSED HOUSING TYPE
2 7/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
BLACK DIE CAST ALUMINUM HOUSING HOUSING MATERIAL
INSULATED CEILING TYPE
2 1/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE