SCHURTER Inc Circuit Breakers 3-128-327

Description
Circuit Breaker Thermal 10A 277V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 10A 277V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-3-128-327-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3-128-327-ND
Circuit Breakers 486-3-128-327-ND
Circuit Breaker Thermal 10A 277V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 10A 277V AC 60V DC Rocker Panel Mount

Buy Now Datasheet
Thermal Ckt Breaker, 10A, 2P, Panel; Product Range Schurter - 31AJ4294 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 10A, 2P, Panel; Product Range Schurter
31AJ4294
Thermal Ckt Breaker, 10A, 2P, Panel; Product Range Schurter 31AJ4294
THERMAL CKT BREAKER, 10A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CKT BREAKER, 10A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-3-128-327-ND 31AJ4294
Product Name Circuit Breakers Thermal Ckt Breaker, 10A, 2P, Panel; Product Range Schurter
Rated Current 10 amps 10 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 50 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - T11-311-0.4-ND - DigiKey
Specs
Rated Current 0.4000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Automotive Circuit Breakers  VF-GCB -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details