SCHURTER Inc Circuit Breakers 4400.0344

Description
Circuit Breaker Thermal 500mA 240V AC 48V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 500mA 240V AC 48V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-2313-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2313-ND
Circuit Breakers 486-2313-ND
Circuit Breaker Thermal 500mA 240V AC 48V DC Push to Reset Panel Mount

Circuit Breaker Thermal 500mA 240V AC 48V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breaker; 0.5 A; 240 VAC/48 VDC;4000 VAC (Test Voltage); Quick Connect - 70160344 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 0.5 A; 240 VAC/48 VDC;4000 VAC (Test Voltage); Quick Connect
70160344
Circuit Breaker; 0.5 A; 240 VAC/48 VDC;4000 VAC (Test Voltage); Quick Connect 70160344
Circuit Breakers Trip-free single pole push to reset. Rated 240 VAC, 48 VDC. 6.3 × 0.8 mm quick connect terminals. Options include shunt terminal up to 6 A; silver contacts meet UL 1077 up to 12 A ratings; and trip band indicator. Dust cover also available.

Circuit Breakers
Trip-free single pole push to reset. Rated 240 VAC, 48 VDC. 6.3 × 0.8 mm quick connect terminals. Options include shunt terminal up to 6 A; silver contacts meet UL 1077 up to 12 A ratings; and trip band indicator. Dust cover also available.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 486-2313-ND 70160344
Product Name Circuit Breakers Circuit Breaker; 0.5 A; 240 VAC/48 VDC;4000 VAC (Test Voltage); Quick Connect
Rated Current 0.5000 amps 0.5000 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Press-to-Reset)
Approvals / Ratings CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Circuit Breakers  VF-GCF -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details
Circuit Breakers - PB400-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
4 suppliers