Schneider Electric Circuit Breakers M9F44108

Description
CIR BRKR THERM-MAG 8A 240VAC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 8A 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F44108-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F44108-ND
Circuit Breakers 4008-M9F44108-ND
CIR BRKR THERM-MAG 8A 240VAC

CIR BRKR THERM-MAG 8A 240VAC

Buy Now Datasheet
MCBs - 2112676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F44108

Schneider Electric M9F44108

Supplier's Site
Mcb, 1 Pole, 8A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3551 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 8A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3551
Mcb, 1 Pole, 8A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3551
MCB, 1 POLE, 8A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 8A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F44108-ND 2112676 25AC3551
Product Name Circuit Breakers MCBs Mcb, 1 Pole, 8A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
Rated Current 8 amps 8 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data