Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim M800-BZL

Description
NARROW OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 9 5/16 INCH H SIZE LOW IRIDESCENT SPECULAR BRONZE ALZAK[R] REFLECTOR FINISH INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M800 MODEL
Datasheet
Description
NARROW OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 9 5/16 INCH H SIZE LOW IRIDESCENT SPECULAR BRONZE ALZAK[R] REFLECTOR FINISH INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - M800-BZL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
M800-BZL
Incandescent/Fluorescent/Hid Recessed Trim M800-BZL
NARROW OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 9 5/16 INCH H SIZE LOW IRIDESCENT SPECULAR BRONZE ALZAK[R] REFLECTOR FINISH INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M800 MODEL
  • NARROW OPEN REFLECTOR TYPE
  • 7 3/8 INCH DIA X 9 5/16 INCH H SIZE
  • LOW IRIDESCENT SPECULAR BRONZE ALZAK[R] REFLECTOR FINISH
  • INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • M800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M800-BZL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details