Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim M1002-CL

Description
OPEN REFLECTOR TYPE 9 3/4 INCH DIA X 15 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M10 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 10 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1002 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 9 3/4 INCH DIA X 15 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M10 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 10 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1002 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - M1002-CL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
M1002-CL
Incandescent/Fluorescent/Hid Recessed Trim M1002-CL
OPEN REFLECTOR TYPE 9 3/4 INCH DIA X 15 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M10 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 10 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1002 MODEL
  • OPEN REFLECTOR TYPE
  • 9 3/4 INCH DIA X 15 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] M10 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 10 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • M1002 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M1002-CL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details