Allen-Bradley / Rockwell Automation IEC 16 A Contactor 100-C16D10M

Description
100-C IEC Contactor, Screw Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Multi Pack- Sold in Package of 20
Request a Quote Datasheet
Description
100-C IEC Contactor, Screw Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Multi Pack- Sold in Package of 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 16 A Contactor - 100-C16D10M - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 16 A Contactor
100-C16D10M
IEC 16 A Contactor 100-C16D10M
100-C IEC Contactor, Screw Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Multi Pack- Sold in Package of 20

100-C IEC Contactor, Screw Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Multi Pack- Sold in Package of 20

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 100-C16D10M
Product Name IEC 16 A Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09T300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
IEC 12 A Contactor - 100-C12UT10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
IEC 12 A Contactor - 100-C12K300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
IEC 9 A Contactor - 100-C09T10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details