The LUFDH11 is a thermal overload signaling function module with 1 NO and 1 NC auxiliary contact, designed for plug-in mounting on TeSys U devices. It operates with a rated supply voltage of 24 to 240 V AC or DC, consuming 7 mA at 24 V DC or 1.1 mA at 240 V AC. The auxiliary contacts are rated AC-15 at 230 V (400 VA) and DC-13 at 24 V (50 W), with a 100,000-cycle electrical life. A front-panel LED indicates faults. The device has a thermal current rating of 2 A up to 70 °C and requires a 2 A gG fuse for short circuit protection. Connections are screw clamp terminals for 0.2 to 1 mm² cables, with a 5.08 mm pitch and 0.5 to 0.6 N·m tightening torque. Weight is 60 grams.
AUX FUNCTION MODULE, MANUAL RESET
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 13M2140 |
| Product Name | Aux Function Module, Manual Reset Schneider Electric |