Sensata Technologies Solid State Overload/Relay 6441

Description
SOLID STATE RELAY, 25MA, 15V DC-IN 3.5A 140V DC-OUT 5-PIN. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAY, 25MA, 15V DC-IN 3.5A 140V DC-OUT 5-PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 94721743 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
94721743
Solid State Overload/Relay 94721743
SOLID STATE RELAY, 25MA, 15V DC-IN 3.5A 140V DC-OUT 5-PIN. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAY, 25MA, 15V DC-IN 3.5A 140V DC-OUT 5-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 94721743
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 204386760 - Radwell International
Specs
Continuous Current 15 amps
Motor Voltage 120 volts
View Details
Motor Starters - 2275229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
IEC 12 A Contactor - 100-C12V01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC Coil Contactors - MC-100A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details