TE Connectivity Solid State Overload/Relay V23079B2208B301

Description
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; COIL VOLTAGE:3VDC; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:2A; PRODUCT RANGE:P2/V23079 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:LATCHING DUAL COIL; RELAY TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; COIL VOLTAGE:3VDC; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:2A; PRODUCT RANGE:P2/V23079 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:LATCHING DUAL COIL; RELAY TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 19344063 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
19344063
Solid State Overload/Relay 19344063
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; COIL VOLTAGE:3VDC; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:2A; PRODUCT RANGE:P2/V23079 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:LATCHING DUAL COIL; RELAY TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; COIL VOLTAGE:3VDC; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:2A; PRODUCT RANGE:P2/V23079 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:LATCHING DUAL COIL; RELAY TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 19344063
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 116694570 - Radwell International
Specs
Continuous Current 5 amps
Motor Voltage 115 volts
View Details
Motor Starters - 7255557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
22A Manual Motor Starters - MMS-32H-22A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details