Schneider Electric Std.cntrl.unit-Cl10-3Ph 0.15-0.6A 24Vac Schneider Electric LUCAX6BL

Description
STD.CNTRL.UNIT-CL10- 3PH 0.15-0.6A 24VAC
Description
STD.CNTRL.UNIT-CL10- 3PH 0.15-0.6A 24VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The LUCAX6BL is a standard control unit for motor starters, providing overload and short-circuit protection for 3-phase motors with a thermal adjustment range of 0.15 to 0.6 A and a 24 V DC control circuit. It is mounted via a plug-in configuration on the front side and conforms to IEC 60947-6-2 and UL 508 for Class 10 tripping. The device supports earth fault protection, phase failure detection, and manual reset, with a rated insulation voltage of 690 V and impulse withstand of 6 kV. It operates in ambient temperatures from -25 to 70 °C, has an IP20 protection rating, and consumes 130 mA maximum during closing with LUB12 or 220 mA with LUB32. The unit weighs 0.135 kg and is certified for CSA, UL, ATEX, and other international standards. It is a Green Premium product compliant with RoHS since 1015.

Datasheet Summary
Powered by GS/AI

The LUCAX6BL is a standard control unit for motor starters, providing overload and short-circuit protection for 3-phase motors with a thermal adjustment range of 0.15 to 0.6 A and a 24 V DC control circuit. It is mounted via a plug-in configuration on the front side and conforms to IEC 60947-6-2 and UL 508 for Class 10 tripping. The device supports earth fault protection, phase failure detection, and manual reset, with a rated insulation voltage of 690 V and impulse withstand of 6 kV. It operates in ambient temperatures from -25 to 70 °C, has an IP20 protection rating, and consumes 130 mA maximum during closing with LUB12 or 220 mA with LUB32. The unit weighs 0.135 kg and is certified for CSA, UL, ATEX, and other international standards. It is a Green Premium product compliant with RoHS since 1015.

Suppliers

Company
Product
Description
Supplier Links
Std.cntrl.unit-Cl10-3Ph 0.15-0.6A 24Vac Schneider Electric - 89H5220 - Newark, An Avnet Company
Chicago, IL, United States
Std.cntrl.unit-Cl10-3Ph 0.15-0.6A 24Vac Schneider Electric
89H5220
Std.cntrl.unit-Cl10-3Ph 0.15-0.6A 24Vac Schneider Electric 89H5220
STD.CNTRL.UNIT-CL10- 3PH 0.15-0.6A 24VAC

STD.CNTRL.UNIT-CL10-3PH 0.15-0.6A 24VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H5220
Product Name Std.cntrl.unit-Cl10-3Ph 0.15-0.6A 24Vac Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 119805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-315 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers