The LU2B12B is a 3-pole reversing power base for TeSys U, rated at 12 A for use with a 24 V AC control circuit at 50/60 Hz. It features one normally open and one normally closed auxiliary contact, with a rated operational voltage up to 690 V and a service breaking capacity of 50 kA at 230 V and 4 kA at 690 V. The device has screw clamp terminals for power circuits supporting cables from 1 to 10 mm² and for control circuits supporting 0.34 to 1.5 mm² cables. It measures 45 mm wide, 224 mm high, and 126 mm deep, weighs 1.27 kg, and operates in temperatures from -25 °C to 70 °C with compatible control units. It conforms to IEC 60947-1, IEC 60947-6-2, UL 508, and CSA C22.2 No. 14, with IP20 protection on the front panel and terminals and an operating altitude of 2000 m.
12A SELF-PR.REV.STR W/TERMS- LUC*B
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H5304 |
| Product Name | 12A Self-Pr.rev.str W/termsLuc*b Schneider Electric |