Legrand SSL50PG

Description
Pre-galvanised straight lengths Tray/Basket Type = Light Duty Tray Length = 3m Width = 50 mm Depth = 12mm Material = Pre-Galvanised Steel Series = Swifts
Request a Quote
Description
Pre-galvanised straight lengths Tray/Basket Type = Light Duty Tray Length = 3m Width = 50 mm Depth = 12mm Material = Pre-Galvanised Steel Series = Swifts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7989414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pre-galvanised straight lengths Tray/Basket Type = Light Duty Tray Length = 3m Width = 50 mm Depth = 12mm Material = Pre-Galvanised Steel Series = Swifts

Pre-galvanised straight lengths
Tray/Basket Type = Light Duty Tray
Length = 3m
Width = 50 mm
Depth = 12mm
Material = Pre-Galvanised Steel
Series = Swifts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 7989414
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
Cablofil® Fasclic CableTray -  - Legrand
Specs
Length 120 inch (3048 mm)
Width 2 to 4 inch (50.8 to 102 mm)
Max. Side rail Height 2 inch (50.8 mm)
View Details
D-Ring Cable Manager - 1 Space - ER-DRCM1 - Video Mount Products
Specs
Length 19.4 inch (493 mm)
Width 4.4 inch (112 mm)
Max. Side rail Height 2.6 inch (66.04 mm)
View Details
Cable Tray - LSS18GZ - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 18 inch (457 mm)
Cable Tray Type Ladder Tray
View Details