TE Connectivity Contactor PBC-065A3B7

Description
IEC CONTACTOR, COIL VOLTAGE VAC NOM:24V; NO. OF POLES:3; CONTACTS:3PST-3NO-DM ; CONTINUOUS LOAD CURRENT:65A; MOUNTING TYPE:DIN RAIL/PANEL; COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Description
IEC CONTACTOR, COIL VOLTAGE VAC NOM:24V; NO. OF POLES:3; CONTACTS:3PST-3NO-DM ; CONTINUOUS LOAD CURRENT:65A; MOUNTING TYPE:DIN RAIL/PANEL; COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 20791928 - Radwell International
Willingboro, NJ, United States
Contactor
20791928
Contactor 20791928
IEC CONTACTOR, COIL VOLTAGE VAC NOM:24V; NO. OF POLES:3; CONTACTS:3PST-3NO-DM ; CONTINUOUS LOAD CURRENT:65A; MOUNTING TYPE:DIN RAIL/PANEL; COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

IEC CONTACTOR, COIL VOLTAGE VAC NOM:24V; NO. OF POLES:3; CONTACTS:3PST-3NO-DM; CONTINUOUS LOAD CURRENT:65A; MOUNTING TYPE:DIN RAIL/PANEL; COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 20791928
Product Name Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-75A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Automotive Contactors - 2219560-2 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0019 HP
View Details
IEC 9 A Contactor - 100-C09L10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers