RS Components, Ltd. Motor Starters 206083

Description
RS PRO VMX-PFE-06-4-01 Soft Starter
Request a Quote
Description
RS PRO VMX-PFE-06-4-01 Soft Starter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 206083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
206083
Motor Starters 206083
RS PRO VMX-PFE-06-4-01 Soft Starter

RS PRO VMX-PFE-06-4-01 Soft Starter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Motor Starters and Contactors
Product Number 206083
Product Name Motor Starters
Single Phase Power 5.36 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
Motor Starters - 2096340 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Single
View Details
Motor Starters - 206089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
Motor Starters - 9094091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Single
View Details