MOLDED CASE CIRCUIT BREAKER 600V
MOLDED CASE CIRCUIT BREAKER, 600V, 400A. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-LJA36400CU33X-ND | 57544762 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker |
| Rated Current | 400 amps | |
| Trip System Type | Solid State | |
| Features | Trip Indicator |