The Schneider Electric Contactor, part number 12P4669, is a 3-pole, normally open (3PST-NO) device designed for DIN rail mounting. It operates at a rated voltage of 690 V DC and can handle a maximum current of 125 A. The control circuit operates at 230 V AC with a frequency of 50/60 Hz. This contactor is suitable for motor control and resistive loads, conforming to various utilization categories including AC-1, AC-3, and AC-4. The contactor features a rated operational current of 125 A at 440 V AC and has a rated breaking capacity of 1100 A at the same voltage. It is designed for high durability, with an electrical lifespan of approximately 1.2 million cycles at 95 A AC-3. The device is rated for operation in ambient temperatures ranging from -5 °C to 60 °C and can withstand mechanical shocks and vibrations. The product complies with multiple international standards, including IEC and UL certifications, ensuring reliability in various applications. It is equipped with screw clamp terminals for easy wiring and has a protective cover for enhanced safety. The contactor is suitable for use in environments with pollution degree 3 and has a fire resistance rating of 850 °C.
Contactor, 3PST-NO, DIN Rail, 690 VDC, 125 A, 230 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 12P4669 |
| Product Name | Contactor, 3Pst-No, Din Rail, 690 Vdc, 125 A, 230 V Schneider Electric |
| Mounting | DIN |