Fuji Electric Corp. of America Contactor SZ-AS2

Description
AUX CONTACT (L OR R SIDE MOUNT) FOR 3NC2T0 - 3NC5H0, 2N.O./2N.C. - 10A @ 600 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
AUX CONTACT (L OR R SIDE MOUNT) FOR 3NC2T0 - 3NC5H0, 2N.O./2N.C. - 10A @ 600 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 6523435 - Radwell International
Willingboro, NJ, United States
Contactor
6523435
Contactor 6523435
AUX CONTACT (L OR R SIDE MOUNT) FOR 3NC2T0 - 3NC5H0, 2N.O./2N.C. - 10A @ 600 VAC. FREE 2 YEAR RADWELL WARRANTY

AUX CONTACT (L OR R SIDE MOUNT) FOR 3NC2T0 - 3NC5H0, 2N.O./2N.C. - 10A @ 600 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
FUJI ELECTRIC Contactors & Starters SZ-AS2

FUJI ELECTRIC Contactors & Starters SZ-AS2

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 6523435
Product Name Contactor Contactor
Motor Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-800A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
IEC 9 A Contactor - 100-C09UM10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 6502 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details
Motor Starters - 206073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details