Schneider Electric Contactor 600Vac 12Amp Iec +Options Schneider Electric LC1D1286U7

Description
CONTACTOR 600VAC 12AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 12AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1D1286U7 is a TeSys D contactor with four poles (2 NO + 2 NC) designed for resistive loads up to 440 V AC at 25 A. It features a 240 V AC control coil and one auxiliary contact (1 NO + 1 NC). The device has a rated insulation voltage of 690 V AC and withstands a 6 kV impulse voltage, meeting IEC 60947, CSA, UL, and EN standards. It is mounted on a rail or plate, measures 85 mm in height, 45 mm in width, and 92 mm in depth, and weighs 0.365 kg. Operating temperature ranges from -5 °C to 60 °C, with an IP20 protection rating. Electrical durability is rated at 0.8 million cycles at rated load. The contactor complies with EU RoHS and REACh regulations, and is certified by CSA, UL, DNV, GL, RINA, BV, LROS, and CCC.

Datasheet Summary
Powered by GS/AI

The LC1D1286U7 is a TeSys D contactor with four poles (2 NO + 2 NC) designed for resistive loads up to 440 V AC at 25 A. It features a 240 V AC control coil and one auxiliary contact (1 NO + 1 NC). The device has a rated insulation voltage of 690 V AC and withstands a 6 kV impulse voltage, meeting IEC 60947, CSA, UL, and EN standards. It is mounted on a rail or plate, measures 85 mm in height, 45 mm in width, and 92 mm in depth, and weighs 0.365 kg. Operating temperature ranges from -5 °C to 60 °C, with an IP20 protection rating. Electrical durability is rated at 0.8 million cycles at rated load. The contactor complies with EU RoHS and REACh regulations, and is certified by CSA, UL, DNV, GL, RINA, BV, LROS, and CCC.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 12Amp Iec +Options Schneider Electric - 89H5019 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 12Amp Iec +Options Schneider Electric
89H5019
Contactor 600Vac 12Amp Iec +Options Schneider Electric 89H5019
CONTACTOR 600VAC 12AMP IEC +OPTIONS

CONTACTOR 600VAC 12AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H5019
Product Name Contactor 600Vac 12Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 288-564 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details