Allen-Bradley / Rockwell Automation IEC 12 A Contactor 100-C12KF01

Description
100-C IEC Contactor, 230V 50/60Hz, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, 230V 50/60Hz, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 12 A Contactor - 100-C12KF01 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 12 A Contactor
100-C12KF01
IEC 12 A Contactor 100-C12KF01
100-C IEC Contactor, 230V 50/60Hz, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 230V 50/60Hz, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 966507 - Radwell International
Willingboro, NJ, United States
Contactor
966507
Contactor 966507
CONTACTOR, 12 AMP, 230V 50/60 HZ, AC, 3 NORMALLY OPEN POLES, 230V AC 50/60 HZ, 0 NO CONTACTS & 1 NC CONTACTS, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 12 AMP, 230V 50/60 HZ, AC, 3 NORMALLY OPEN POLES, 230V AC 50/60 HZ, 0 NO CONTACTS & 1 NC CONTACTS, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C12KF01 966507
Product Name IEC 12 A Contactor Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12EA300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
IEC 9 A Contactor - 100-C09KP400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Contactor - 328572 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
View Details
Contactor - 328659 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
View Details