Schneider Electric Back Boxes KDR35170

Description
Schneider Electric KDR35170 Back Box
Request a Quote
Description
Schneider Electric KDR35170 Back Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Back Boxes - 357776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Back Boxes
357776
Back Boxes 357776
Schneider Electric KDR35170 Back Box

Schneider Electric KDR35170 Back Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 357776
Product Name Back Boxes
Width 12.6 inch (320 mm)
Depth 4.92 inch (125 mm)
Material Polymer
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455CF801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details