Schneider Electric Molded Case Circuit Breaker KAL36175

Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, TYPE KAL, 3 POLE, 3 PHASE, 175 AMP, 600V, 25KA @ 480V, STANDARD INTERRUPT, FEED-THRU, INSTANTANEOUS TRIP, LINE & LOAD SIDE LUGS, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, TYPE KAL, 3 POLE, 3 PHASE, 175 AMP, 600V, 25KA @ 480V, STANDARD INTERRUPT, FEED-THRU, INSTANTANEOUS TRIP, LINE & LOAD SIDE LUGS, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 57511625 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57511625
Molded Case Circuit Breaker 57511625
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, TYPE KAL, 3 POLE, 3 PHASE, 175 AMP, 600V, 25KA @ 480V, STANDARD INTERRUPT, FEED-THRU, INSTANTANEOUS TRIP, LINE & LOAD SIDE LUGS, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, TYPE KAL, 3 POLE, 3 PHASE, 175 AMP, 600V, 25KA @ 480V, STANDARD INTERRUPT, FEED-THRU, INSTANTANEOUS TRIP, LINE & LOAD SIDE LUGS, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3P, 175A; Product Range Square D By Schneider Electric - 52F1528 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 175A; Product Range Square D By Schneider Electric
52F1528
Circuit Breaker, Thermal Magnetic, 3P, 175A; Product Range Square D By Schneider Electric 52F1528
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 175A; Product Range:-; Current Rating:175A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Unit Mount

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 175A; Product Range:-; Current Rating:175A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Unit Mount

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57511625 52F1528
Product Name Molded Case Circuit Breaker Circuit Breaker, Thermal Magnetic, 3P, 175A; Product Range Square D By Schneider Electric
Rated Current 175 amps 175 amps
Number of Poles 3 3
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data