Juno Lighting GroupLow Voltage Recessed HousingIC1LEDG3-35K-1
Description
DOWNLIGHT RECESSED HOUSING TYPE
6 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION, WET LOCATION APPLICATION
LED LAMP TYPE
ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON-METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
INPUT VOLTAGE RATING 120 V
INPUT POWER RATING 10.5 W
INPUT CURRENT RATING 0.1 AMPERE
FREQUENCY 50/60 HZ
INTENSITY 600 LUMEN
COLOR TEMPERATURE IN KELVIN 3500
SIZE 12-1/4 INCH L X 6-3/4 INCH W
IC1LEDG3 MODEL
Juno Lighting Group
Done
Datasheet
Description
DOWNLIGHT RECESSED HOUSING TYPE
6 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION, WET LOCATION APPLICATION
LED LAMP TYPE
ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON-METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
INPUT VOLTAGE RATING 120 V
INPUT POWER RATING 10.5 W
INPUT CURRENT RATING 0.1 AMPERE
FREQUENCY 50/60 HZ
INTENSITY 600 LUMEN
COLOR TEMPERATURE IN KELVIN 3500
SIZE 12-1/4 INCH L X 6-3/4 INCH W
IC1LEDG3 MODEL
DOWNLIGHT RECESSED HOUSING TYPE
6 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION, WET LOCATION APPLICATION
LED LAMP TYPE
ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON-METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
INPUT VOLTAGE RATING 120 V
INPUT POWER RATING 10.5 W
INPUT CURRENT RATING 0.1 AMPERE
FREQUENCY 50/60 HZ
INTENSITY 600 LUMEN
COLOR TEMPERATURE IN KELVIN 3500
SIZE 12-1/4 INCH L X 6-3/4 INCH W
IC1LEDG3 MODEL
DOWNLIGHT RECESSED HOUSING TYPE
6 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION, WET LOCATION APPLICATION
LED LAMP TYPE
ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON-METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE