Schneider Electric Machine Interface HMISTW6400

Description
MAGELIS 7 W BASIC WEB TERMINAL
Request a Quote Datasheet
Description
MAGELIS 7 W BASIC WEB TERMINAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 4008-HMISTW6400-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMISTW6400-ND
Machine Interface 4008-HMISTW6400-ND
MAGELIS 7 W BASIC WEB TERMINAL

MAGELIS 7 W BASIC WEB TERMINAL

Buy Now Datasheet
Touch Screen, 7, Wvga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric - 24AJ6128 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, 7, Wvga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric
24AJ6128
Touch Screen, 7, Wvga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric 24AJ6128
TOUCH SCREEN, 7", WVGA TFT LCD, 24 VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:208mm x 153mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:-; Supply Voltage Max:24VDC RoHS Compliant: Yes

TOUCH SCREEN, 7", WVGA TFT LCD, 24 VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:208mm x 153mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:-; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Hmi Touch Panel, 7, 800X480P, Tft Lcd Rohs Compliant Schneider Electric - 25AK0712 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 7, 800X480P, Tft Lcd Rohs Compliant Schneider Electric
25AK0712
Hmi Touch Panel, 7, 800X480P, Tft Lcd Rohs Compliant Schneider Electric 25AK0712
HMI TOUCH PANEL, 7", 800X480P, TFT LCD ROHS COMPLIANT: YES

HMI TOUCH PANEL, 7", 800X480P, TFT LCD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 4008-HMISTW6400-ND 24AJ6128 25AK0712
Product Name Machine Interface Touch Screen, 7, Wvga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric Hmi Touch Panel, 7, 800X480P, Tft Lcd Rohs Compliant Schneider Electric
Display Options Color; Touch Screen Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Operator unit - CDPX-X-A-S-10 - Festo Corporation
Specs
Configuration Panel
Resolution SVGA
Display Size 10.4 inch (264 mm)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details