Schneider Electric HMI Displays HMISTO705

Description
Schneider Electric HMISTO705
Request a Quote Datasheet
Description
Schneider Electric HMISTO705
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMI Displays - 1348649 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
1348649
HMI Displays 1348649
Schneider Electric HMISTO705

Schneider Electric HMISTO705

Supplier's Site
Machine Interface - 4008-HMISTO705-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMISTO705-ND
Machine Interface 4008-HMISTO705-ND
"4.3"" COLOR TOUCH PANEL RS232 TER"

"4.3"" COLOR TOUCH PANEL RS232 TER"

Buy Now Datasheet
Hmi Touch Screen, 4.3, Tft Lcd, 24Vdc; Meter Display Type Schneider Electric - 66AH6147 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Screen, 4.3, Tft Lcd, 24Vdc; Meter Display Type Schneider Electric
66AH6147
Hmi Touch Screen, 4.3, Tft Lcd, 24Vdc; Meter Display Type Schneider Electric 66AH6147
HMI TOUCH SCREEN, 4.3", TFT LCD, 24VDC; Meter Display Type:TFT LCD Colour; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes

HMI TOUCH SCREEN, 4.3", TFT LCD, 24VDC; Meter Display Type:TFT LCD Colour; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 1348649 4008-HMISTO705-ND 66AH6147
Product Name HMI Displays Machine Interface Hmi Touch Screen, 4.3, Tft Lcd, 24Vdc; Meter Display Type Schneider Electric
I/O Interfaces Rs232c, usb (mini b), usb (type a)
Certifications RoHS Compliant
Resolution 480 x 272pixels 480 x 272 Pixels
Display Size 4.3 inch (109 mm) 4.3 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2084-DLV7310-9PH4G0W0C0-ND - DigiKey
Specs
Display Options Color
Operating Temperature -22 to 122 F (-30 to 50 C)
View Details
Machine Interface - 2171-CDPX-X-E1-W-7-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details