Advantech Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech VUE-3270-FD30PX-A3

Description
TOUCH SCREEN, FHD, 27", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:659.6mm x 409.35mm; Display Resolution:1920 x 1080 Pixels; Screen Size:27"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet
Description
TOUCH SCREEN, FHD, 27", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:659.6mm x 409.35mm; Display Resolution:1920 x 1080 Pixels; Screen Size:27"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech - 28AK4977 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech
28AK4977
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech 28AK4977
TOUCH SCREEN, FHD, 27", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:659.6mm x 409.35mm; Display Resolution:1920 x 1080 Pixels; Screen Size:27"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

TOUCH SCREEN, FHD, 27", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:659.6mm x 409.35mm; Display Resolution:1920 x 1080 Pixels; Screen Size:27"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 28AK4977
Product Name Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Machine Interface - 2084-ESRP-HMI-TPCB200-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Operator unit - CDPX-X-A-W-4 - Festo Corporation
Specs
Configuration Panel
Resolution 480x272 pixels
Display Size 4.3 inch (109 mm)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details