Schneider Electric Machine Interface HMIGTO5310

Description
ADVANCED TOUCHSCREEN PANEL, HARM
Request a Quote Datasheet
Description
ADVANCED TOUCHSCREEN PANEL, HARM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 4008-HMIGTO5310-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMIGTO5310-ND
Machine Interface 4008-HMIGTO5310-ND
ADVANCED TOUCHSCREEN PANEL, HARM

ADVANCED TOUCHSCREEN PANEL, HARM

Buy Now Datasheet
Corby, Northants, United Kingdom
HMI Displays
7815896
HMI Displays 7815896
Schneider Electric HMIGTO5310

Schneider Electric HMIGTO5310

Supplier's Site
Operator Interface - 57508996 - Radwell International
Willingboro, NJ, United States
Operator Interface
57508996
Operator Interface 57508996
ADVANCED TOUCHSCREEN PANEL, HARMONY GTO, 10.4 INCH TFT LCD, 640 X 480 PIXELS VGA, 96 MB FLASH EPROM, 512 KB INTERNAL RAM, 24 VDC, 30 AMP, FLUSH MOUNTING, IP20/65. FREE 2 YEAR RADWELL WARRANTY

ADVANCED TOUCHSCREEN PANEL, HARMONY GTO, 10.4 INCH TFT LCD, 640 X 480 PIXELS VGA, 96 MB FLASH EPROM, 512 KB INTERNAL RAM, 24 VDC, 30 AMP, FLUSH MOUNTING, IP20/65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Touchscreen, Graphical, 10.4, Tft Lcd; Meter Display Type Schneider Electric - 86W5696 - Newark, An Avnet Company
Chicago, IL, United States
Touchscreen, Graphical, 10.4, Tft Lcd; Meter Display Type Schneider Electric
86W5696
Touchscreen, Graphical, 10.4, Tft Lcd; Meter Display Type Schneider Electric 86W5696
TOUCHSCREEN, GRAPHICAL, 10.4", TFT LCD; Meter Display Type:TFT LCD Color; Display Size:10.4"; Display Resolution:640 x 480 Pixels; Screen Size:10.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:- RoHS Compliant: Yes

TOUCHSCREEN, GRAPHICAL, 10.4", TFT LCD; Meter Display Type:TFT LCD Color; Display Size:10.4"; Display Resolution:640 x 480 Pixels; Screen Size:10.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site
Touch Screen Panel, 10.4 Inch, Tft Lcd; Meter Display Type Schneider Electric - 66AH6144 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Panel, 10.4 Inch, Tft Lcd; Meter Display Type Schneider Electric
66AH6144
Touch Screen Panel, 10.4 Inch, Tft Lcd; Meter Display Type Schneider Electric 66AH6144
TOUCH SCREEN PANEL, 10.4 INCH, TFT LCD; Meter Display Type:TFT LCD Colour; Display Size:272.5mm x 214.5mm; Display Resolution:640 x 480 Pixels; Screen Size:10.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes

TOUCH SCREEN PANEL, 10.4 INCH, TFT LCD; Meter Display Type:TFT LCD Colour; Display Size:272.5mm x 214.5mm; Display Resolution:640 x 480 Pixels; Screen Size:10.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 4008-HMIGTO5310-ND 7815896 57508996 86W5696 66AH6144
Product Name Machine Interface HMI Displays Operator Interface Touchscreen, Graphical, 10.4, Tft Lcd; Meter Display Type Schneider Electric Touch Screen Panel, 10.4 Inch, Tft Lcd; Meter Display Type Schneider Electric
Display Options Color; Touch Screen Backlit Screen Color; Touch Screen Touch Screen
Operating Temperature 32 to 131 F (0 to 55 C)
I/O Interfaces 2 x com2, 2 x ethernet (rj45), 2 x usb 2.0, com1
Certifications RoHS Compliant
Type Risc
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 21,5
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
Operator Interface - 121758712 - Radwell International
Fuji Electric Corp. of America
View Details
21.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 21.5 inch (546 mm)
View Details
Panel PC - 67K-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details