Advantech 21.5" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D21W-HE

Description
21.5" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models Sunlight readable with 1400 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet
Description
21.5" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models Sunlight readable with 1400 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models
FPM-D21W-HE
21.5" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D21W-HE
21.5" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models Sunlight readable with 1400 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators

21.5" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models

  • Sunlight readable with 1400 cd/m² luminance with 1920 x 1080 (FHD) resolution
  • High durability and performance with industrial-Grade LED LCD
  • Advanced projected capacitive (P-CAP) technology
  • IP66-rated front panel and panel mount support
  • User-friendly system status LED indicators
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-D21W-HE
Product Name 21.5" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 21.5 inch (546 mm)
Display Options Touch Screen; Backlit Screen
Unlock Full Specs
to access all available technical data

Similar Products

Touch Panel, Fhd Tft Led Lcd Color, I3; Meter Display Type Advantech - 37AJ3132 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
Modular TPC - Computing Box Module with Intel® Core™ processors (10th gen) - TPC-B610W-A00A - Advantech
Specs
I/O Interfaces USB
Certifications UL, CB, FCC, CE, CCC
Type 10th Gen. Intel® Core™i Socket CPU (LGA1200)
View Details
9U Rackmount, 19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI, Energy Star
Display Size 19.0 inch (483 mm)
View Details