Schneider Electric Circuit Breakers HDA36040

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HDA36040-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HDA36040-ND
Circuit Breakers 4008-HDA36040-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Molded Case Circuit Breaker - 57497037 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57497037
Molded Case Circuit Breaker 57497037
CIRCUIT BREAKER, POWERPACT H, 40A, 3 POLE, 600VAC, 14KA, I-LINE, THERMAL MAGNETIC, 80%, ABC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, POWERPACT H, 40A, 3 POLE, 600VAC, 14KA, I-LINE, THERMAL MAGNETIC, 80%, ABC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker, 3 Pole, 40A; Product Range Square D By Schneider Electric - 20K0008 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Circuit Breaker, 3 Pole, 40A; Product Range Square D By Schneider Electric
20K0008
Molded Case Circuit Breaker, 3 Pole, 40A; Product Range Square D By Schneider Electric 20K0008
MOLDED CASE CIRCUIT BREAKER, 3 POLE, 40A; Product Range:PowerPact H Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

MOLDED CASE CIRCUIT BREAKER, 3 POLE, 40A; Product Range:PowerPact H Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-HDA36040-ND 57497037 20K0008
Product Name Circuit Breakers Molded Case Circuit Breaker Molded Case Circuit Breaker, 3 Pole, 40A; Product Range Square D By Schneider Electric
Rated Current 40 amps 40 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Circuit Breakers  VF-IATU -  - VICFUSE
Specs
Rated DC Voltage 32 volts
Rated Current 3 to 10 amps
View Details
W23-X1A1G-20 THRML CKT BRKR,240VAC 20A,SERS - W23-X1A1G-20 - Heilind Electronics, Inc.
Specs
Trip System Type Thermal
View Details
5 suppliers
MCBs - 1444740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers