SCHURTER Inc Circuit Breakers 4404.0079

Description
T9 CIRCUIT BREAKER 8A
Request a Quote Datasheet
Description
T9 CIRCUIT BREAKER 8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-4404.0079-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-4404.0079-ND
Circuit Breakers 486-4404.0079-ND
T9 CIRCUIT BREAKER 8A

T9 CIRCUIT BREAKER 8A

Buy Now Datasheet
Thermal Circuit Breaker, 1 Pole, 8A; Product Range Schurter - 29Y3191 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 8A; Product Range Schurter
29Y3191
Thermal Circuit Breaker, 1 Pole, 8A; Product Range Schurter 29Y3191
THERMAL CIRCUIT BREAKER, 1 POLE, 8A; Product Range:T9-211 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 8A; Product Range:T9-211 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-4404.0079-ND 29Y3191
Product Name Circuit Breakers Thermal Circuit Breaker, 1 Pole, 8A; Product Range Schurter
Rated Current 8 amps 8 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - 486-5441-ND - DigiKey
Specs
Rated Current 0.5000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Electronic circuit breaker - 787-3861/200-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers