Juno Lighting Group High/Low Bay Fixture HB51000MHTTLEOA

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE ENCLOSED AND GASKETED ALUMINUM REFLECTOR TYPE HEAT RESISTANT HINGED GLASS LENS REFRACTOR/LENS TYPE DURALYTE[T], JUNO[R] BRAND WITH CLEAR LAMP HB5 MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE ENCLOSED AND GASKETED ALUMINUM REFLECTOR TYPE HEAT RESISTANT HINGED GLASS LENS REFRACTOR/LENS TYPE DURALYTE[T], JUNO[R] BRAND WITH CLEAR LAMP HB5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - HB51000MHTTLEOA - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
HB51000MHTTLEOA
High/Low Bay Fixture HB51000MHTTLEOA
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE ENCLOSED AND GASKETED ALUMINUM REFLECTOR TYPE HEAT RESISTANT HINGED GLASS LENS REFRACTOR/LENS TYPE DURALYTE[T], JUNO[R] BRAND WITH CLEAR LAMP HB5 MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • BT56 MOGUL BASE METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V BALLAST/LINE VOLTAGE
  • ENCLOSED AND GASKETED ALUMINUM REFLECTOR TYPE
  • HEAT RESISTANT HINGED GLASS LENS REFRACTOR/LENS TYPE
  • DURALYTE[T], JUNO[R] BRAND
  • WITH CLEAR LAMP
  • HB5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number HB51000MHTTLEOA
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details