Juno Lighting Group Hid Recessed Housing HASQ74-70E-BRTSF

Description
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 11 13/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE SELF-FLANGED, BRONZE ALZAK[R] LOWER CONE, FACETED SPECULAR CLEAR ALZAK[R] SPOT UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND HASQ74 MODEL
Datasheet
Description
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 11 13/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE SELF-FLANGED, BRONZE ALZAK[R] LOWER CONE, FACETED SPECULAR CLEAR ALZAK[R] SPOT UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND HASQ74 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - HASQ74-70E-BRTSF - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
HASQ74-70E-BRTSF
Hid Recessed Housing HASQ74-70E-BRTSF
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 11 13/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE SELF-FLANGED, BRONZE ALZAK[R] LOWER CONE, FACETED SPECULAR CLEAR ALZAK[R] SPOT UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND HASQ74 MODEL
  • ADJUSTABLE ACCENT RECESSED HOUSING TYPE
  • 11 13/16 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • T4 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 4 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 5 INCH CEILING OPENING SIZE
  • SELF-FLANGED, BRONZE ALZAK[R] LOWER CONE, FACETED SPECULAR CLEAR ALZAK[R] SPOT UPPER REFLECTOR TRIM/REFLECTOR TYPE
  • INDY[T], JUNO[R] BRAND
  • HASQ74 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number HASQ74-70E-BRTSF
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details