Schneider Electric Circuit Breakers GV4PE07S

Description
MOTBREAK GV4PE THERM/MAG 7A 100K
Request a Quote Datasheet
Description
MOTBREAK GV4PE THERM/MAG 7A 100K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV4PE07S-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV4PE07S-ND
Circuit Breakers 4008-GV4PE07S-ND
MOTBREAK GV4PE THERM/MAG 7A 100K

MOTBREAK GV4PE THERM/MAG 7A 100K

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 7A, 690Vac; Product Range Schneider Electric - 66AH6119 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 7A, 690Vac; Product Range Schneider Electric
66AH6119
Thermal Mag Ckt Breaker, 3P, 7A, 690Vac; Product Range Schneider Electric 66AH6119
THERMAL MAG CKT BREAKER, 3P, 7A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:7A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15- RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 7A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:7A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-GV4PE07S-ND 66AH6119
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 7A, 690Vac; Product Range Schneider Electric
Rated Current 7 amps 7 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - Q513-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 8-1393252-2 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details