Schneider Electric Magnetic Ckt Breaker, 3P, 115A, 690Vac; Product Range Schneider Electric GV4LE115B

Description
MAGNETIC CKT BREAKER, 3P, 115A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:115A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
MAGNETIC CKT BREAKER, 3P, 115A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:115A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Ckt Breaker, 3P, 115A, 690Vac; Product Range Schneider Electric - 66AH6080 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Ckt Breaker, 3P, 115A, 690Vac; Product Range Schneider Electric
66AH6080
Magnetic Ckt Breaker, 3P, 115A, 690Vac; Product Range Schneider Electric 66AH6080
MAGNETIC CKT BREAKER, 3P, 115A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:115A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes

MAGNETIC CKT BREAKER, 3P, 115A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:115A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH6080
Product Name Magnetic Ckt Breaker, 3P, 115A, 690Vac; Product Range Schneider Electric
Rated AC Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2798-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
QLB Series Thermal Circuit Breaker, 20A - QLB-203-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C20UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 20 amps
View Details
5 suppliers