SCHURTER Inc Thermal Breakers 4400.0193

Description
Schurter 4400.0193
Request a Quote Datasheet
Description
Schurter 4400.0193
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 8688790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
8688790
Thermal Breakers 8688790
Schurter 4400.0193

Schurter 4400.0193

Supplier's Site
Circuit Breakers - 486-2309-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2309-ND
Circuit Breakers 486-2309-ND
Circuit Breaker Thermal 2A 240V AC 48V DC Push to Reset Panel Mount

Circuit Breaker Thermal 2A 240V AC 48V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breaker; 2 A; 240 VAC/48 VDC; 4000 VAC (Test Voltage); Quick Connect - 70160346 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 2 A; 240 VAC/48 VDC; 4000 VAC (Test Voltage); Quick Connect
70160346
Circuit Breaker; 2 A; 240 VAC/48 VDC; 4000 VAC (Test Voltage); Quick Connect 70160346
Circuit Breakers Trip-free single pole push to reset. Rated 240 VAC, 48 VDC. 6.3 × 0.8 mm quick connect terminals. Options include shunt terminal up to 6 A; silver contacts meet UL 1077 up to 12 A ratings; and trip band indicator. Dust cover also available.

Circuit Breakers
Trip-free single pole push to reset. Rated 240 VAC, 48 VDC. 6.3 × 0.8 mm quick connect terminals. Options include shunt terminal up to 6 A; silver contacts meet UL 1077 up to 12 A ratings; and trip band indicator. Dust cover also available.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 8688790 486-2309-ND 70160346
Product Name Thermal Breakers Circuit Breakers Circuit Breaker; 2 A; 240 VAC/48 VDC; 4000 VAC (Test Voltage); Quick Connect
Trip System Type Thermal-magnetic Thermal Thermal
Number of Poles 1
Text for Mounting Snap in Panel
Terminal Type Quick connect Quick Connect
Manual Actuator Type Pushbutton; Other; (Button) Other; (Push to Reset) Other; (Press-to-Reset)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1393250-9 - TE Connectivity
Specs
Rated Current 0.2500 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-2-1-53-2-8-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Thermal Breakers - 2215614 - RS Components, Ltd.
Specs
Rated Current 10 amps
Number of Poles 2
Terminal Type Snap-In
View Details
3 suppliers