TE Connectivity Solid State Overload/Relay V23079A1005B301

Description
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; COIL VOLTAGE:24VDC; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:2A; PRODUCT RANGE:P2/V23079 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; RELAY TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; COIL VOLTAGE:24VDC; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:2A; PRODUCT RANGE:P2/V23079 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; RELAY TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 87915211 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
87915211
Solid State Overload/Relay 87915211
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; COIL VOLTAGE:24VDC; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:2A; PRODUCT RANGE:P2/V23079 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; RELAY TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; COIL VOLTAGE:24VDC; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:2A; PRODUCT RANGE:P2/V23079 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; RELAY TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 87915211
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

32A Manual Motor Starters - MMS-63H-32A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 4704074 - Radwell International
Allen-Bradley / Rockwell Automation
View Details