TESYS MOTOR CIRCUIT BREAKER
CIRCUIT BREAKER, 3 POLE, 690VAC; Product Range:TeSys Deca Manual Motor Starter; Current Rating:6.3A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail; Power Rating:4kW RoHS Compliant: Yes
CIRCUIT BREAKER, 3 POLE, 690VAC; Product Range:TeSys GV2 Series; Current Rating:6.3A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-GV2P10-ND | 3052199 | 15B8814 |
| Product Name | Circuit Breakers | Motor Protection | Circuit Breaker, 3 Pole, 690Vac; Product Range Schneider Electric |
| Rated Current | 6.3 amps | 6.3 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | Motor Circuit Protection | |
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Other; (Rotary) |