RS Components, Ltd. Motor Starters 206067

Description
RS PRO VMX-SGY-205-4-01 Soft Starter
Request a Quote
Description
RS PRO VMX-SGY-205-4-01 Soft Starter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 206067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
206067
Motor Starters 206067
RS PRO VMX-SGY-205-4-01 Soft Starter

RS PRO VMX-SGY-205-4-01 Soft Starter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Motor Starters and Contactors
Product Number 206067
Product Name Motor Starters
Single Phase Power 147 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
Motor Starters - 206074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
Motor Starters - 7255541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
Motor Starters - 2275224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 1.01 HP
Three Phase Power 1.01 HP
DC Horsepower 1.01 HP
View Details