THERMOMAGNETIC CKT BREAKER, 3P, 14A ROHS COMPLIANT: YES
THERMAL MAG CKT BREAKER, 3P, 14A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:14A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4131625 | 4008-GV2ME163-ND | 69AH7998 | 79C7958 |
| Product Name | Motor Protection | Circuit Breakers | Thermomagnetic Ckt Breaker, 3P, 14A Rohs Compliant Schneider Electric | Thermal Mag Ckt Breaker, 3P, 14A, 690V; Product Range Schneider Electric |
| Features | Motor Circuit Protection | Trip Indicator | ||
| Rated Current | 14 amps | 14 amps | ||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Mounting Style | Din Rail Mounted | |||
| Manual Actuator Type | Pushbutton |