QLB-303-00DNN-3BA is a 30A thermal circuit breaker rated for 125-250V AC and 32V DC, designed for panel mounting with a recommended cutout of 13.8 mm ±0.2 mm and panel thicknesses from 0.8 mm to 2.5 mm. The device measures 21.3 mm in length, 15.8 mm in maximum width, and 35 mm in height, with a mounting hole diameter of 7.6 mm. It is RoHS compliant and compliant with UL, cUL, TUV, and CCC approvals.
QLB Series Thermal Circuit Breaker
Features:
Rating: 30A 125/250VAC, 32VDC
Dielectric Strength: 1500VAC / 1 Minute
Interrupting Capacity: 1000A @ 125VAC
Resettable Overload Capacity: 10x Rated Current
Insulation Resistance: 100M Ohms
Approvals: UL, cUL, TUV, CE
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | QLB-303-00DNN-3BA | Q510-ND |
| Product Name | QLB Series Thermal Circuit Breaker, 30A | Circuit Breakers |
| Rated AC Voltage | 125 to 250 volts |