CIR BRK THRMMAG 3A 415VAC 48VDC
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-GB2DB08-ND | 3123796 |
| Product Name | Circuit Breakers | Thermal Breakers |
| Rated Current | 3 amps | |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | Din Rail Mounted |
| Manual Actuator Type | Toggle |