CIR BRK THRMMAG 3A 277VAC 48VDC
THERMOMAGNETIC CKT BREAKER, 1P, 3A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 3239015 | 4008-GB2CD08-ND | 69AH7920 |
| Product Name | Thermal Breakers | Circuit Breakers | Thermomagnetic Ckt Breaker, 1P, 3A Rohs Compliant Schneider Electric |
| Mounting Style | Din Rail Mounted | Din Rail Mounted | |
| Text for Mounting | Din rail mount | ||
| Terminal Type | Cable | ||
| Rated Current | 3 amps |