BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SQUARE POLE BRACKET MOUNTING
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
BT37 MOGUL BASE METAL HALIDE LAMP TYPE
875 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, FORWARD THROW DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
QUASAR[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 23 3/4 INCH L X 23 3/4 INCH W X 10 INCH H
WITH CLEAR LAMP
FT MODEL
Juno Lighting Group
Done
Datasheet
Description
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SQUARE POLE BRACKET MOUNTING
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
BT37 MOGUL BASE METAL HALIDE LAMP TYPE
875 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, FORWARD THROW DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
QUASAR[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 23 3/4 INCH L X 23 3/4 INCH W X 10 INCH H
WITH CLEAR LAMP
FT MODEL
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SQUARE POLE BRACKET MOUNTING
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
BT37 MOGUL BASE METAL HALIDE LAMP TYPE
875 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, FORWARD THROW DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
QUASAR[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 23 3/4 INCH L X 23 3/4 INCH W X 10 INCH H
WITH CLEAR LAMP
FT MODEL
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SQUARE POLE BRACKET MOUNTING
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
BT37 MOGUL BASE METAL HALIDE LAMP TYPE
875 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, FORWARD THROW DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE