The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
PWR XFMR LAMINATED 100VA CHAS MT
POWER XFMR 56.0Vct@1.5A UL/cUL 115V/230 QUICK PACK w/LUGS/FD8-56 RoHS Compliant: Yes
PWR XFMR LAMINATED 100VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | FD8-56 | 237-1773-ND | 37B9040 | FD8-56 |
| Product Name | Chassis Mount Quick Pack™ Power Transformers | Power Transformers | Power Xfmr 56.0Vct@1.5A Ul/cul 115V/230 Quick Pack W/lugs/fd8-56 Rohs Compliant Triad Magnetics | Transformers - Power Transformers |
| Mounting | Chassis | Chassis | Chassis | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Power Rating (VA) | 100 VA | 100 VA | 100 VA | |
| Transformer Type | Power Transformer | Laminated Core |